B722 series MOVs are designed to provide reliable and efficient protection against transient voltage events, such as lightning strikes, power surges, and ESD. They are widely used in various industries, including telecommunications, automotive, industrial, and consumer electronics. The MOVs can be used in both AC and DC circuits and are available in various lead forms and packaging options to suit different application requirements.
Features
The main features of B722 series Metal Oxide Varistors (MOV) may be summarized as follows:
1. High surge current capability: B722 series MOVs can handle high surge currents, making them suitable for applications where there is a risk of voltage spikes or surges, such as in power supplies, motor drives, and lighting systems.
2. Wide operating voltage range: B722 series MOVs have a wide operating voltage range, typically from a few volts to several hundred volts, allowing them to be used in a variety of different applications.
3. Low clamping voltage: B722 series MOVs have a low clamping voltage, which means they can protect sensitive electronic components from damage caused by voltage transients without causing any additional damage themselves.
4. Fast response time: B722 series MOVs have a fast response time, typically in the nanosecond range, which means they can respond quickly to voltage transients and limit their impact on the system.
5. High reliability: B722 series MOVs are designed to be highly reliable, with long operating life and low failure rate.
Applications
Power supplies
Motor drives
Lighting systems
Telecommunications equipment
Home appliances
Automotive electronics
Industrial equipment
Medical equipment
Consumer electronics
In general, B722 series MOVs are used in applications where there is a risk of voltage spikes or surges, and where it is important to protect sensitive electronic components from damage caused by these events.